EN
  • EN
  • DE

MAX2644EXT-T

Part No MAX2644EXT-T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP LOW NOISE SC70-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 2.4GHz to 2.5GHz
P1dB -13dBm
Gain 17dB
Noise Figure 2dB
RF Type Bluetooth, WLAN
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 2.7mA to 7mA
Test Frequency 2.45GHz
Case / Package SC-70-6
Win Source Part Number 144041-MAX2644EXT-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2644EXT-T CAD Model

Description

Maxim Integrated's MAX2644EXT-T: Ultra-Low-Noise Amplifier

The MAX2644EXT-T from Maxim Integrated is a high-performance, ultra-low-noise amplifier (LNA) that is designed to enhance the sensitivity and dynamic range of wireless receivers for various applications. This LNA operates within a frequency range of 400MHz to 2500MHz, making it highly versatile for use in a wide array of RF systems, including GPS, ISM, WLAN, WCDMA, and PCS applications.

One of the standout features of the MAX2644EXT-T is its exceptionally low noise figure, which is typically 1.6dB at 900MHz. This low noise figure allows for improved signal-to-noise ratio (SNR), which is critical for maintaining high-quality signal reception in noisy environments. The device also offers a high gain of 15.5dB at 900MHz, which contributes to its ability to amplify weak signals without significant distortion.

The MAX2644EXT-T is designed with an active bias circuit that ensures stable performance over temperature and process variations. This feature simplifies the design process as it eliminates the need for external biasing components, thereby reducing the overall component count and saving valuable PCB space. Additionally, the LNA is internally matched to 50 ohms, which minimizes the need for external matching components and simplifies the integration process.

Another advantage of the MAX2644EXT-T is its low current consumption, drawing just 4.5mA from a single 2.7V to 5.5V supply. This makes it an ideal choice for battery-powered devices where power efficiency is a critical concern. The device also includes a shutdown feature that reduces the supply current to less than 1µA, further conserving power when the amplifier is not in use.

The MAX2644EXT-T is available in a tiny 6-pin SC70 package, which is suitable for space-constrained applications. Its small form factor, combined with its high performance and ease of use, makes it an excellent choice for designers looking to improve the RF performance of their systems without increasing the size or complexity of their designs.

Overall, Maxim Integrated's MAX2644EXT-T LNA is a robust, high-quality component that offers a balance of low noise, high gain, and low power consumption, making it an essential building block for any RF communication system seeking to achieve superior signal reception.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1609 $52.2405
95+ $1.0861 $103.1795
145+ $1.0486 $152.0470
210+ $0.9737 $204.4770
270+ $0.9363 $252.8010
335+ $0.8988 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess